Kyocera Corporation Ceramic Capacitors 04025C271JAT2A

Description
270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10124-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10124-2-ND
Ceramic Capacitors 478-10124-2-ND
270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10124-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10124-1-ND
Ceramic Capacitors 478-10124-1-ND
270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10124-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10124-6-ND
Ceramic Capacitors 478-10124-6-ND
270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025C271JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C271JAT2A
Ceramic Capacitors 04025C271JAT2A
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 270Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1948 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1948
Ceramic Capacitor, 270Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1948
CERAMIC CAPACITOR, 270PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10124-2-ND 478-10124-6-ND 04025C271JAT2A 55J1948
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 270Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details