AVX Corporation Ceramic Capacitors 04025C222K4T2A

Description
CAP CER 2200PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 2200PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR71H222KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71H222KHCT-ND
Ceramic Capacitors 478-KAM05AR71H222KHCT-ND
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71H222KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71H222KHDKR-ND
Ceramic Capacitors 478-KAM05AR71H222KHDKR-ND
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71H222KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71H222KHTR-ND
Ceramic Capacitors 478-KAM05AR71H222KHTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM05AR71H222KHCT-ND 478-KAM05AR71H222KHDKR-ND 66-04025C222K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details