Kyocera Corporation Ceramic Capacitors 04025C221KAT4A

Description
CAP CER 220PF 50V X7R 0402
Datasheet
Description
CAP CER 220PF 50V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C221KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C221KAT4A
Ceramic Capacitors 04025C221KAT4A
CAP CER 220PF 50V X7R 0402

CAP CER 220PF 50V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1942
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1942
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04025C221KAT4A 55J1942
Product Name Ceramic Capacitors Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details