Kyocera Corporation Ceramic Capacitors 04025C122MAT2A

Description
1200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C122MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C122MAT2A-ND
Ceramic Capacitors 04025C122MAT2A-ND
1200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025C122MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C122MAT2A
Ceramic Capacitors 04025C122MAT2A
CAP CER 1200PF 50V X7R 0402

CAP CER 1200PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04025C122MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025C122MAT2A
Capacitors - Ceramic Capacitors 04025C122MAT2A
CAP CER 1200PF 50V X7R 0402

CAP CER 1200PF 50V X7R 0402

Supplier's Site
Capacitor Ceramic 1200Pf, 50V, X7R, 20%, 0402; Capacitance Kyocera Avx - 55J1923 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 50V, X7R, 20%, 0402; Capacitance Kyocera Avx
55J1923
Capacitor Ceramic 1200Pf, 50V, X7R, 20%, 0402; Capacitance Kyocera Avx 55J1923
CAPACITOR CERAMIC 1200PF, 50V, X7R, 20%, 0402; Capacitance:1200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 50V, X7R, 20%, 0402; Capacitance:1200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C122MAT2A-ND 04025C122MAT2A 04025C122MAT2A 55J1923
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf, 50V, X7R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details