KYOCERA AVX 04025C122KAT2A
KYOCERA AVX 04025C122KAT2A
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 1200PF 50V X7R 0402
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1352570 | 478-1102-2-ND | 478-1102-6-ND | 55J1922 | 04025C122KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose |