AVX Corporation Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025C103KAT2A.

Description
CAPACITOR, CERAMIC, 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5367
Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5367
CAPACITOR, CERAMIC, 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5367
Product Name Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details