Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71H102KH NEW GLOBAL PN 50V 1000pF A 581-KGM05AR71H102KH Product overview: 04025C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C102KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 04025C102KAT2A
KYOCERA AVX 04025C102KAT2A
CAP CER 1000PF 50V X7R 0402
CAP CER 1000PF 50V X7R 0402
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-04025C102KAT2A | 1243272 | 1441367 | 04025C102KAT2A | 66-04025C102KAT2A | 96K4751 | 34M9204 |
| Product Name | SMD 50V 1000pF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | CAP CER 1000PF 50V X7R 0402 | Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |