AVX Corporation Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx 04025A8R2CAT2A.

Description
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx - 26AC5362 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx
26AC5362
Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx 26AC5362
CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 50V, C0G, 0.25pF, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5362
Product Name Ceramic Capacitor 8.2Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details