Kyocera Corporation Ceramic Capacitors 04025A5R0JAT2A

Description
5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A5R0JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025A5R0JAT2A-ND
Ceramic Capacitors 04025A5R0JAT2A-ND
5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025A5R0JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025A5R0JAT2A
Capacitors - Ceramic Capacitors 04025A5R0JAT2A
CAP CER 5PF 50V NP0 0402

CAP CER 5PF 50V NP0 0402

Supplier's Site
Ceramic Capacitor 5Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2450 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx
66M2450
Ceramic Capacitor 5Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx 66M2450
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04025A5R0JAT2A-ND 04025A5R0JAT2A 66M2450
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 5Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details