Kyocera Corporation Ceramic Capacitors 04025A5R0DAT2A

Description
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A5R0DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025A5R0DAT2A-ND
Ceramic Capacitors 04025A5R0DAT2A-ND
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025A5R0DAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025A5R0DAT2A
Capacitors - Ceramic Capacitors 04025A5R0DAT2A
CAP CER 5PF 50V NP0 0402

CAP CER 5PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 04025A5R0DAT2A-ND 04025A5R0DAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers