Kyocera Corporation Ceramic Capacitors 04025A560KAT2A

Description
CAP CER 56PF 50V NP0 0402
Datasheet
Description
CAP CER 56PF 50V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A560KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A560KAT2A
Ceramic Capacitors 04025A560KAT2A
CAP CER 56PF 50V NP0 0402

CAP CER 56PF 50V NP0 0402

Supplier's Site Datasheet
Capacitor Ceramic 56Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx - 55J1878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx
55J1878
Capacitor Ceramic 56Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx 55J1878
CAPACITOR CERAMIC 56PF 50V, C0G, 10%, 0402; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 50V, C0G, 10%, 0402; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04025A560KAT2A 55J1878
Product Name Ceramic Capacitors Capacitor Ceramic 56Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details