Kyocera Corporation Ceramic Capacitors 04025A4R7JAT2A

Description
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11362-2-ND
Ceramic Capacitors 478-11362-2-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11362-1-ND
Ceramic Capacitors 478-11362-1-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11362-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11362-6-ND
Ceramic Capacitors 478-11362-6-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025A4R7JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A4R7JAT2A
Ceramic Capacitors 04025A4R7JAT2A
CAP CER 4.7PF 50V NP0 0402

CAP CER 4.7PF 50V NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 22K2930 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
22K2930
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 22K2930
CERAMIC CAPACITOR 4.7PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9077 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9077
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9077
SMD Multilayer Ceramic Capacitor, 4.7 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11362-2-ND 478-11362-6-ND 04025A4R7JAT2A 22K2930 95W9077
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details