Kyocera Corporation Capacitors - Ceramic Capacitors 04025A4R7BAT2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330450-04025A4R7BAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04025A4R7BAT2A-ND,47 8-5766-1,478-5766-2, 04025A4R7BAT2A\\10K, 478-5766-6,04025A4R7 BAT2A/10K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330450-04025A4R7BAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04025A4R7BAT2A-ND,47 8-5766-1,478-5766-2, 04025A4R7BAT2A\\10K, 478-5766-6,04025A4R7 BAT2A/10K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330450-04025A4R7BAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330450-04025A4R7BAT2A
Capacitors - Ceramic Capacitors 1330450-04025A4R7BAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330450-04025A4R7BAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04025A4R7BAT2A-ND,47 8-5766-1,478-5766-2, 04025A4R7BAT2A\\10K, 478-5766-6,04025A4R7 BAT2A/10K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330450-04025A4R7BAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 04025A4R7BAT2A-ND,478-5766-1,478-5766-2,04025A4R7BAT2A\\10K,478-5766-6,04025A4R7BAT2A/10K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 50V 4.7pF Capacitor
60-04025A4R7BAT2A
SMD 50V 4.7pF Capacitor 60-04025A4R7BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H4R7BH NEW GLOBAL PN 50V 4.7pF A 581-KGM05ACG1H4R7BH Product overview: 04025A4R7BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A4R7BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H4R7BH NEW GLOBAL PN 50V 4.7pF A 581-KGM05ACG1H4R7BH Product overview: 04025A4R7BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A4R7BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx - 60R6148 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx
60R6148
Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx 60R6148
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.1pF, 0402; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.1pF, 0402; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1853 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1853
Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1853
CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.1pF, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Series Name:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 0.1pF, 0402, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Series Name:-RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8017
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8017
CAP, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 04025A4R7BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A4R7BAT2A
Ceramic Capacitors 04025A4R7BAT2A
CAP CER 4.7PF 50V C0G/NP0 0402

CAP CER 4.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330450-04025A4R7BAT2A 60-04025A4R7BAT2A 60R6148 55J1853 66AH8017 04025A4R7BAT2A
Product Name Capacitors - Ceramic Capacitors SMD 50V 4.7pF Capacitor Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx Ceramic Capacitor 4.7Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details