Kyocera Corporation Ceramic Capacitor 47Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025A470KAT2A

Description
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 47Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1860 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1860
Ceramic Capacitor 47Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1860
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 47Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8179
Cap, Mlcc, C0G, 47Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8179
CAP, MLCC, C0G, 47PF, 50V, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 50V, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1860
Product Name Ceramic Capacitor 47Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details