AVX Corporation Ceramic Capacitors - 04025A470JAT4A 04025A470JAT4A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120583-04025A470JAT 4A Manufacturer Homepage: www.avx.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120583-04025A470JAT 4A Manufacturer Homepage: www.avx.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A470JAT4A - 1120583-04025A470JAT4A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A470JAT4A
1120583-04025A470JAT4A
Ceramic Capacitors - 04025A470JAT4A 1120583-04025A470JAT4A
Manufacturer: AVX Corporation Win Source Part Number: 1120583-04025A470JAT 4A Manufacturer Homepage: www.avx.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1120583-04025A470JAT4A
Manufacturer Homepage: www.avx.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
SMD 50V 47pF Capacitor
60-04025A470JAT4A
SMD 50V 47pF Capacitor 60-04025A470JAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470JN NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470JN Product overview: 04025A470JAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470JAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H470JN NEW GLOBAL PN 50V 47pF C A 581-KGM05ACG1H470JN Product overview: 04025A470JAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A470JAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A470JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A470JAT4A
Ceramic Capacitors 04025A470JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 30H0469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
30H0469
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 30H0469
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1120583-04025A470JAT4A 60-04025A470JAT4A 04025A470JAT4A 30H0469
Product Name Ceramic Capacitors - 04025A470JAT4A SMD 50V 47pF Capacitor Ceramic Capacitors Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M100H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers