AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A3R9CAT2A

Description
KYOCERA AVX 04025A3R9CAT2A
Request a Quote
Description
KYOCERA AVX 04025A3R9CAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352551 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352551
MLCCs - Multilayer Ceramic Capacitors 1352551
KYOCERA AVX 04025A3R9CAT2A

KYOCERA AVX 04025A3R9CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356686 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356686
MLCCs - Multilayer Ceramic Capacitors 1356686
KYOCERA AVX 04025A3R9CAT2A

KYOCERA AVX 04025A3R9CAT2A

Supplier's Site
Ceramic Capacitors - 04025A3R9CAT2A - 1120582-04025A3R9CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A3R9CAT2A
1120582-04025A3R9CAT2A
Ceramic Capacitors - 04025A3R9CAT2A 1120582-04025A3R9CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1120582-04025A3R9CAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 3.9pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.56mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1120582-04025A3R9CAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 3.9pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.56mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1835 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1835
Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1835
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 3.9 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9196 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3.9 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9196
Smd Multilayer Ceramic Capacitor, 3.9 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9196
SMD Multilayer Ceramic Capacitor, 3.9 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3.9 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1352551 1120582-04025A3R9CAT2A 55J1835 34M9196
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 04025A3R9CAT2A Ceramic Capacitor 3.9Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 3.9 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.90E-6 microF 3.90E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details