Kyocera Corporation Ceramic Capacitor 3.9Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx 04025A3R9BAT2A

Description
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.1pF, 0402, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.1pF, 0402, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.9Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1834 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1834
Ceramic Capacitor 3.9Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1834
CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.1pF, 0402, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF 50V, C0G, 0.1pF, 0402, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 3.9Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx - 60R6146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.9Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx
60R6146
Capacitor Ceramic 3.9Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx 60R6146
CAPACITOR CERAMIC 3.9PF 50V, C0G, 0.1pF, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3.9PF 50V, C0G, 0.1pF, 0402; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 3.9Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8014
Cap, 3.9Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8014
CAP, 3.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J1834 66AH8014
Product Name Ceramic Capacitor 3.9Pf 50V, C0G, 0.1Pf, 0402, Full Reel; Capacitance Kyocera Avx Cap, 3.9Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details