Kyocera Corporation Ceramic Capacitors 04025A390KAT2A

Description
CAP CER 39PF 50V NP0 0402
Datasheet
Description
CAP CER 39PF 50V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A390KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A390KAT2A
Ceramic Capacitors 04025A390KAT2A
CAP CER 39PF 50V NP0 0402

CAP CER 39PF 50V NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K6719 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K6719
Ceramic Capacitor 39Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K6719
CERAMIC CAPACITOR 39PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04025A390KAT2A 36K6719
Product Name Ceramic Capacitors Ceramic Capacitor 39Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details