AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A331JAT2A

Description
KYOCERA AVX 04025A331JAT2A
Request a Quote
Description
KYOCERA AVX 04025A331JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1243268 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243268
MLCCs - Multilayer Ceramic Capacitors 1243268
KYOCERA AVX 04025A331JAT2A

KYOCERA AVX 04025A331JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441359
MLCCs - Multilayer Ceramic Capacitors 1441359
KYOCERA AVX 04025A331JAT2A

KYOCERA AVX 04025A331JAT2A

Supplier's Site
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402; Capacitance Kyocera Avx - 88W4163 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402; Capacitance Kyocera Avx
88W4163
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402; Capacitance Kyocera Avx 88W4163
MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 09R7133 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx
09R7133
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx 09R7133
MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1243268 88W4163
Product Name MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details