Kyocera Corporation Ceramic Capacitors 04025A2R2JAT2A

Description
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12636-1-ND
Ceramic Capacitors 478-12636-1-ND
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12636-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12636-6-ND
Ceramic Capacitors 478-12636-6-ND
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12636-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12636-2-ND
Ceramic Capacitors 478-12636-2-ND
2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 14M4152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
14M4152
Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 14M4152
CERAMIC CAPACITOR 2.2PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12636-1-ND 478-12636-6-ND 14M4152
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers