AVX Corporation Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 04025A2R2CAT2A.

Description
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5351 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
26AC5351
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 26AC5351
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5351
Product Name Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details