AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A2R2BAT2A

Description
KYOCERA AVX 04025A2R2BAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A2R2BAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356699
MLCCs - Multilayer Ceramic Capacitors 1356699
KYOCERA AVX 04025A2R2BAT2A

KYOCERA AVX 04025A2R2BAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352542 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352542
MLCCs - Multilayer Ceramic Capacitors 1352542
KYOCERA AVX 04025A2R2BAT2A

KYOCERA AVX 04025A2R2BAT2A

Supplier's Site
Ceramic Capacitors - 04025A2R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A2R2BAT2A
Ceramic Capacitors 04025A2R2BAT2A
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8013
Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8013
CAP, 2.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 77AH4952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
77AH4952
Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 77AH4952
CAP, 2.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8169
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8169
CAP, 2.2PF, 50V, MLCC, 0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356699 04025A2R2BAT2A 66AH8013 96Y8169
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details