Kyocera Corporation Ceramic Capacitors 04025A2R0JAT2A

Description
2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A2R0JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025A2R0JAT2A-ND
Ceramic Capacitors 04025A2R0JAT2A-ND
2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 2Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx
66M2426
Capacitor Ceramic 2Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx 66M2426
CAPACITOR CERAMIC 2PF 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 2PF 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04025A2R0JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025A2R0JAT2A
Capacitors - Ceramic Capacitors 04025A2R0JAT2A
CAP CER 2PF 50V NP0 0402

CAP CER 2PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04025A2R0JAT2A-ND 66M2426 04025A2R0JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2Pf 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details