Kyocera Corporation Ceramic Capacitors 04025A1R0KAT2A

Description
1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11763-6-ND
Ceramic Capacitors 478-11763-6-ND
1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11763-2-ND
Ceramic Capacitors 478-11763-2-ND
1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11763-1-ND
Ceramic Capacitors 478-11763-1-ND
1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025A1R0KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A1R0KAT2A
Ceramic Capacitors 04025A1R0KAT2A
CAP CER 1PF 50V NP0 0402

CAP CER 1PF 50V NP0 0402

Supplier's Site Datasheet
Capacitor Ceramic 1Pf 50V, C0G/np0, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1Pf 50V, C0G/np0, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2392
Capacitor Ceramic 1Pf 50V, C0G/np0, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2392
CAPACITOR CERAMIC 1PF 50V, C0G/NP0, 10%, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1PF 50V, C0G/NP0, 10%, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11763-6-ND 478-11763-2-ND 04025A1R0KAT2A 66M2392
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1Pf 50V, C0G/np0, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF561J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details