Kyocera Corporation CAP CER 1PF 50V C0G/NP0 0402 04025A1R0CAT2A

Description
CAP CER 1PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 1PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1PF 50V C0G/NP0 0402 - 66-04025A1R0CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1PF 50V C0G/NP0 0402
66-04025A1R0CAT2A
CAP CER 1PF 50V C0G/NP0 0402 66-04025A1R0CAT2A
CAP CER 1PF 50V C0G/NP0 0402

CAP CER 1PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - 04025A1R0CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A1R0CAT2A
Ceramic Capacitors 04025A1R0CAT2A
CAP CER 1PF 50V C0G/NP0 0402

CAP CER 1PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1760 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1760
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1760
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9061 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9061
Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9061
Multilayer Ceramic Capacitor, 1 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-04025A1R0CAT2A 04025A1R0CAT2A 55J1760 95W9061
Product Name CAP CER 1PF 50V C0G/NP0 0402 Ceramic Capacitors Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details