AVX Corporation Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 04025A1R0CAT2A.

Description
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5338 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
26AC5338
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 26AC5338
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5338
Product Name Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details