Kyocera Corporation Cap, Mlcc, C0G, 180Pf, 50V, 0402; Capacitance Kyocera Avx 04025A181FAT2A

Description
CAP, MLCC, C0G, 180PF, 50V, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 180PF, 50V, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 180Pf, 50V, 0402; Capacitance Kyocera Avx - 56K4297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 180Pf, 50V, 0402; Capacitance Kyocera Avx
56K4297
Cap, Mlcc, C0G, 180Pf, 50V, 0402; Capacitance Kyocera Avx 56K4297
CAP, MLCC, C0G, 180PF, 50V, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 180PF, 50V, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8168
Cap, 180Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8168
CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 180PF, 50V, MLCC, 0402; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8012
Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8012
CAP, 180PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 180PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56K4297 66AH8012
Product Name Cap, Mlcc, C0G, 180Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details