Kyocera Corporation Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025A151KAT2A

Description
CERAMIC CAPACITOR 150PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 150PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1797 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1797
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1797
CERAMIC CAPACITOR 150PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx - 96M1136 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx
96M1136
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx 96M1136
CERAMIC CAPACITOR 150PF 50V, C0G, 10%, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 50V, C0G, 10%, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1797
Product Name Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers