Kyocera Corporation Ceramic Capacitors - 04025A121JAT2A 04025A121JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904485-04025A121JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1083-2, 478-1083-1, 04025A121JAT2A\\10K, 04025A121JAT2A/10K, 478-1083-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904485-04025A121JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1083-2, 478-1083-1, 04025A121JAT2A\\10K, 04025A121JAT2A/10K, 478-1083-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A121JAT2A - 904485-04025A121JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A121JAT2A
904485-04025A121JAT2A
Ceramic Capacitors - 04025A121JAT2A 904485-04025A121JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904485-04025A121JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1083-2, 478-1083-1, 04025A121JAT2A\\10K, 04025A121JAT2A/10K, 478-1083-6

Manufacturer: AVX Corporation
Win Source Part Number: 904485-04025A121JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1083-2, 478-1083-1, 04025A121JAT2A\\10K, 04025A121JAT2A/10K, 478-1083-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1352524 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352524
MLCCs - Multilayer Ceramic Capacitors 1352524
KYOCERA AVX 04025A121JAT2A

KYOCERA AVX 04025A121JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441355
MLCCs - Multilayer Ceramic Capacitors 1441355
KYOCERA AVX 04025A121JAT2A

KYOCERA AVX 04025A121JAT2A

Supplier's Site
Capacitor Ceramic 120Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1133
Capacitor Ceramic 120Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1133
CAPACITOR CERAMIC 120PF 50V, C0G, 5%, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 50V, C0G, 5%, 0402; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1789 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1789
Ceramic Capacitor 120Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1789
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 904485-04025A121JAT2A 1352524 96M1133 55J1789
Product Name Ceramic Capacitors - 04025A121JAT2A MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 120Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Ceramic Capacitor 120Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details