CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC5342 |
| Product Name | Ceramic Capacitor 100Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |