Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A100JAT2A

Description
KYOCERA AVX 04025A100JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A100JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352520 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352520
MLCCs - Multilayer Ceramic Capacitors 1352520
KYOCERA AVX 04025A100JAT2A

KYOCERA AVX 04025A100JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 10pF Capacitor
60-04025A100JAT2A
SMD 50V 10pF Capacitor 60-04025A100JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H100JH NEW GLOBAL PN 50V 10pF C A 581-KGM05ACG1H100JH Product overview: 04025A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A100JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H100JH NEW GLOBAL PN 50V 10pF C A 581-KGM05ACG1H100JH Product overview: 04025A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A100JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A100JAT2A - 1000099-04025A100JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A100JAT2A
1000099-04025A100JAT2A
Ceramic Capacitors - 04025A100JAT2A 1000099-04025A100JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000099-04025A100JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000099-04025A100JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 04025A100JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A100JAT2A
Ceramic Capacitors 04025A100JAT2A
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04025A100JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04025A100JAT2A
50V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 10PF 50V C0G/NP0 0402 - 66-04025A100JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 50V C0G/NP0 0402
66-04025A100JAT2A
CAP CER 10PF 50V C0G/NP0 0402 66-04025A100JAT2A
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1128 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1128
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1128
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9270 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9270
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9270
SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352520 60-04025A100JAT2A 1000099-04025A100JAT2A 04025A100JAT2A 04025A100JAT2A 66-04025A100JAT2A 96M1128 04X9270
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 50V 10pF Capacitor Ceramic Capacitors - 04025A100JAT2A Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 10PF 50V C0G/NP0 0402 Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 2002-104MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details