AVX Corporation Ceramic Capacitors 04025A100DAT2A

Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7870-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7870-1-ND
Ceramic Capacitors 478-7870-1-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7870-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7870-2-ND
Ceramic Capacitors 478-7870-2-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7870-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7870-6-ND
Ceramic Capacitors 478-7870-6-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10pF 50V 0.5pF Capacitor
60-04025A100DAT2A
SMD 10pF 50V 0.5pF Capacitor 60-04025A100DAT2A
Cap Ceramic 10pF 50V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: 04025A100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A100DAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 50V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: 04025A100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A100DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A100DAT2A - 1000098-04025A100DAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A100DAT2A
1000098-04025A100DAT2A
Ceramic Capacitors - 04025A100DAT2A 1000098-04025A100DAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000098-04025A100DAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000098-04025A100DAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983065
MLCCs - Multilayer Ceramic Capacitors 6983065
KYOCERA AVX 04025A100DAT2A

KYOCERA AVX 04025A100DAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1622902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1622902
MLCCs - Multilayer Ceramic Capacitors 1622902
KYOCERA AVX 04025A100DAT2A

KYOCERA AVX 04025A100DAT2A

Supplier's Site
Ceramic Capacitors - 04025A100DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A100DAT2A
Ceramic Capacitors 04025A100DAT2A
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor Ceramic, 10Pf, 50V, C0G, 5%, Smd; Product Range Kyocera Avx - 34M9188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 10Pf, 50V, C0G, 5%, Smd; Product Range Kyocera Avx
34M9188
Capacitor Ceramic, 10Pf, 50V, C0G, 5%, Smd; Product Range Kyocera Avx 34M9188
CAPACITOR CERAMIC, 10PF, 50V, C0G, 5%, SMD; Product Range:-; Capacitance:10pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:50V; Capacitor Case Style:0402 [1005 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

CAPACITOR CERAMIC, 10PF, 50V, C0G, 5%, SMD; Product Range:-; Capacitance:10pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:50V; Capacitor Case Style:0402 [1005 Metric]; Packaging:Cut Tape RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Pf, 50V, C0G, 5%, Smd, Full Reel; Capacitance Kyocera Avx - 55J1775 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 50V, C0G, 5%, Smd, Full Reel; Capacitance Kyocera Avx
55J1775
Ceramic Capacitor, 10Pf, 50V, C0G, 5%, Smd, Full Reel; Capacitance Kyocera Avx 55J1775
CERAMIC CAPACITOR, 10PF, 50V, C0G, 5%, SMD, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 50V, C0G, 5%, SMD, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 13AC4387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
13AC4387
Cap, 10Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 13AC4387
CAP, 10PF, 50V, C0G/NP0, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 10PF, 50V, C0G/NP0, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7870-1-ND 478-7870-6-ND 60-04025A100DAT2A 1000098-04025A100DAT2A 6983065 04025A100DAT2A 34M9188 55J1775 13AC4387
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10pF 50V 0.5pF Capacitor Ceramic Capacitors - 04025A100DAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 10Pf, 50V, C0G, 5%, Smd; Product Range Kyocera Avx Ceramic Capacitor, 10Pf, 50V, C0G, 5%, Smd, Full Reel; Capacitance Kyocera Avx Cap, 10Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details