Kyocera Corporation Capacitor Ceramic, 0.47Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx 04024D474MAT2A

Description
CAPACITOR CERAMIC, 0.47UF, 4V, X5R, 20%, 0402; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 0.47UF, 4V, X5R, 20%, 0402; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.47Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx - 56K4292 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.47Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx
56K4292
Capacitor Ceramic, 0.47Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx 56K4292
CAPACITOR CERAMIC, 0.47UF, 4V, X5R, 20%, 0402; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.47UF, 4V, X5R, 20%, 0402; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4292
Product Name Capacitor Ceramic, 0.47Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details