Kyocera Corporation Ceramic Capacitors 04024D225MAT2A

Description
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR50G225MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G225MHCT-ND
Ceramic Capacitors 478-KGM05AR50G225MHCT-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR50G225MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G225MHTR-ND
Ceramic Capacitors 478-KGM05AR50G225MHTR-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR50G225MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G225MHDKR-ND
Ceramic Capacitors 478-KGM05AR50G225MHDKR-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2382 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66M2382
Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66M2382
CERAMIC CAPACITOR, 2.2UF, 4V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 4V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9058 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9058
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9058
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
2.2μF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric) - 66-04024D225MAT2A - Utmel Electronic Limited
Hong Kong, China
2.2μF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
66-04024D225MAT2A
2.2μF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric) 66-04024D225MAT2A
2.2μF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2μF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05AR50G225MHCT-ND 478-KGM05AR50G225MHDKR-ND 66M2382 95W9058 66-04024D225MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 2.2μF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers