Kyocera Corporation Ceramic Capacitors 04024D105MAT2A

Description
1µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR50G105MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G105MHTR-ND
Ceramic Capacitors 478-KGM05AR50G105MHTR-ND
1µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04024D105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04024D105MAT2A
Ceramic Capacitors 04024D105MAT2A
CAP CER 1UF 4V X5R 0402

CAP CER 1UF 4V X5R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx - 55J1752 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx
55J1752
Capacitor Ceramic, 1Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx 55J1752
CAPACITOR CERAMIC, 1UF, 4V, X5R, 20%, 0402; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 4V, X5R, 20%, 0402; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM05AR50G105MHTR-ND 04024D105MAT2A 55J1752
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 4V, X5R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C102K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details