Kyocera Corporation Ceramic Capacitors 04023U4R7BAT2A

Description
4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023U4R7BAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023U4R7BAT2A-ND
Ceramic Capacitors 04023U4R7BAT2A-ND
4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023U4R7BAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023U4R7BAT2A
Capacitors - Ceramic Capacitors 04023U4R7BAT2A
CAP CER 4.7PF 25V NP0 0402

CAP CER 4.7PF 25V NP0 0402

Supplier's Site
Ceramic Capacitors - 04023U4R7BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023U4R7BAT2A
Ceramic Capacitors 04023U4R7BAT2A
CAP CER 4.7PF 25V NP0 0402

CAP CER 4.7PF 25V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 04023U4R7BAT2A-ND 04023U4R7BAT2A 04023U4R7BAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details