Kyocera Corporation Ceramic Capacitors 04023U220JAT2A

Description
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023U220JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023U220JAT2A-ND
Ceramic Capacitors 04023U220JAT2A-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04023U220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023U220JAT2A
Ceramic Capacitors 04023U220JAT2A
CAP CER 22PF 25V NP0 0402

CAP CER 22PF 25V NP0 0402

Supplier's Site Datasheet
Capacitor Rf/microwave 22Pf, 25V, 0402 5%, Full Reel; Capacitance Kyocera Avx - 56K4289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 25V, 0402 5%, Full Reel; Capacitance Kyocera Avx
56K4289
Capacitor Rf/microwave 22Pf, 25V, 0402 5%, Full Reel; Capacitance Kyocera Avx 56K4289
CAPACITOR RF/MICROWAVE 22PF, 25V, 0402 5%, FULL REEL; Capacitance:22pF; Voltage Rating:25V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 25V, 0402 5%, FULL REEL; Capacitance:22pF; Voltage Rating:25V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023U220JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023U220JAT2A
Capacitors - Ceramic Capacitors 04023U220JAT2A
CAP CER 22PF 25V NP0 0402

CAP CER 22PF 25V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04023U220JAT2A-ND 04023U220JAT2A 56K4289 04023U220JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 22Pf, 25V, 0402 5%, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers