KYOCERA AVX COMPONENTS CORPORATION
04023U100JAQ2A -- CAPACITORS - CERAMIC CAPACITORS
KYOCERA AVX Components Corporation
Capacitors - Ceramic Capacitors
04023U100JAQ2A
Description
CAP CER MICROWAVE
Shenzhen Shengyu Electronics Technology Limited
Description
CAP CER MICROWAVE
Technical Specifications
Product Category
Capacitors
Product Number
04023U100JAQ2A
Product Name
Capacitors - Ceramic Capacitors
Technology
Single-Layer
Applications
High Frequency; RF, Microwave, High Frequency
Capacitance Type
Fixed
Operating Temperature
-55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0680 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details