Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
5.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 5.1PF 25V 0402
CAP THIN FILM 5.1PF 25V 0402
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J5R1BBWTR | 04023J5R1BBWTR-ND | 04023J5R1BBWTR | 04023J5R1BBWTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Capacitance Range | 5.10E-6 microF | 5.10E-6 microF | 5.10E-6 microF | |
| WVDC | 25 volts | 25 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology; Surface Mount |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |