Manufacturer: AVX Corporation
Win Source Part Number: 1000097-04023J4R3ABW
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 25V
Height - Seated (Max): 0.020" (0.50mm)
Mounting: SMD (SMT)
Capacitance: 4.3pF
Tolerance: ±0.05pF
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Cap Silicon 4.3pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J4R3ABWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.3pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J4R3ABWTR can be used for catalog matching and distributor lookup.
4.3pF Thin Film Capacitor 25V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 4.3PF 25V 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000097-04023J4R3ABWTR | 68-04023J4R3ABWTR | 04023J4R3ABWTR-ND | 04023J4R3ABWTR | 04023J4R3ABWTR |
| Product Name | Thin Film Capacitors - 04023J4R3ABWTR | SMD 4.3pF 25V 0.05pF Capacitor | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.30E-6 microF | 4.30E-6 microF | 4.30E-6 microF | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |
| WVAC | 25 volts |