Kyocera Corporation SMD 3.3pF 25V 0.05pF Capacitor 04023J3R3ABSTR

Description
Cap Silicon 3.3pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J3R3ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R3ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 3.3pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J3R3ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R3ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3pF 25V 0.05pF Capacitor
68-04023J3R3ABSTR
SMD 3.3pF 25V 0.05pF Capacitor 68-04023J3R3ABSTR
Cap Silicon 3.3pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J3R3ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R3ABSTR can be used for catalog matching and distributor lookup.

Cap Silicon 3.3pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J3R3ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R3ABSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 04023J3R3ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J3R3ABSTR
Hi-Q Thin Film Capacitors 04023J3R3ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-6776-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-6776-1-ND
Thin Film Capacitors 478-6776-1-ND
3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-6776-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-6776-2-ND
Thin Film Capacitors 478-6776-2-ND
3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 04023J3R3ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J3R3ABSTR
Thin Film Capacitors 04023J3R3ABSTR
CAP THIN FILM 3.3PF 25V 0402

CAP THIN FILM 3.3PF 25V 0402

Supplier's Site Datasheet
CAP THIN FILM 3.3PF 25V 0402 - 66-04023J3R3ABSTR - Utmel Electronic Limited
Hong Kong, China
CAP THIN FILM 3.3PF 25V 0402
66-04023J3R3ABSTR
CAP THIN FILM 3.3PF 25V 0402 66-04023J3R3ABSTR
CAP THIN FILM 3.3PF 25V 0402

CAP THIN FILM 3.3PF 25V 0402

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J3R3ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J3R3ABSTR
Capacitors - Thin Film Capacitors 04023J3R3ABSTR
CAP THIN FILM 3.3PF 25V 0402

CAP THIN FILM 3.3PF 25V 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-04023J3R3ABSTR 04023J3R3ABSTR 478-6776-1-ND 04023J3R3ABSTR 66-04023J3R3ABSTR 04023J3R3ABSTR
Product Name SMD 3.3pF 25V 0.05pF Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors CAP THIN FILM 3.3PF 25V 0402 Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)
Capacitance Range 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers