Kyocera Corporation Hi-Q Thin Film Capacitors 04023J3R0BBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Capacitor 04023J3R0BBSTR from Win Source Electronics is part of the Accu-P® series, designed for high-frequency applications. It features a capacitance of 3 pF and operates at a voltage rating of 25 V. The capacitor is constructed using thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), making it suitable for RF and microwave applications. It has a temperature range of -55°C to +125°C and is available in a compact 0402 (1005 metric) package, facilitating surface mount installation. The product is provided on a reel, with a quantity of 5000 units per package, and is compliant with various quality standards, including ISO 9001. This capacitor is particularly advantageous for applications in cellular communications, satellite systems, and military equipment due to its low-loss characteristics and tight capacitance tolerances.

Datasheet Summary
Powered by GS/AI

The Thin Film Capacitor 04023J3R0BBSTR from Win Source Electronics is part of the Accu-P® series, designed for high-frequency applications. It features a capacitance of 3 pF and operates at a voltage rating of 25 V. The capacitor is constructed using thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), making it suitable for RF and microwave applications. It has a temperature range of -55°C to +125°C and is available in a compact 0402 (1005 metric) package, facilitating surface mount installation. The product is provided on a reel, with a quantity of 5000 units per package, and is compliant with various quality standards, including ISO 9001. This capacitor is particularly advantageous for applications in cellular communications, satellite systems, and military equipment due to its low-loss characteristics and tight capacitance tolerances.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04023J3R0BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J3R0BBSTR
Hi-Q Thin Film Capacitors 04023J3R0BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J3R0BBSTR - 904483-04023J3R0BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J3R0BBSTR
904483-04023J3R0BBSTR
Thin Film Capacitors - 04023J3R0BBSTR 904483-04023J3R0BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 904483-04023J3R0BBST R Series: Accu-P® Operating Temperature Range: -55°C ~ 125°C Features: 3 pF Thin Film Capacitor 25 V 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4420-2, 478-4420-1, 04023J3R0BBSTR\\5K, 478-4420-6, 04023J3R0BBSTR/5K, 04023J3R0BBSTR-ND

Manufacturer: AVX Corporation
Win Source Part Number: 904483-04023J3R0BBSTR
Series: Accu-P®
Operating Temperature Range: -55°C ~ 125°C
Features: 3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4420-2, 478-4420-1, 04023J3R0BBSTR\\5K, 478-4420-6, 04023J3R0BBSTR/5K, 04023J3R0BBSTR-ND

Buy Now Datasheet
Thin Film Capacitors - 478-4420-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4420-6-ND
Thin Film Capacitors 478-4420-6-ND
3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4420-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4420-2-ND
Thin Film Capacitors 478-4420-2-ND
3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4420-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4420-1-ND
Thin Film Capacitors 478-4420-1-ND
3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3pF 25V 0.1pF Capacitor
68-04023J3R0BBSTR
SMD 3pF 25V 0.1pF Capacitor 68-04023J3R0BBSTR
Cap Silicon 3pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J3R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R0BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 3pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J3R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R0BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 04023J3R0BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J3R0BBSTR
Thin Film Capacitors 04023J3R0BBSTR
CAP THIN FILM 3PF 25V 0402

CAP THIN FILM 3PF 25V 0402

Supplier's Site Datasheet
Ceramic Capacitor 3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 23M9787 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
23M9787
Ceramic Capacitor 3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 23M9787
CERAMIC CAPACITOR 3PF, 25V, 0402 0.1pF; Capacitance:3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CERAMIC CAPACITOR 3PF, 25V, 0402 0.1pF; Capacitance:3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J3R0BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J3R0BBSTR
Capacitors - Thin Film Capacitors 04023J3R0BBSTR
CAP THIN FILM 3PF 25V 0402

CAP THIN FILM 3PF 25V 0402

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J3R0BBSTR 904483-04023J3R0BBSTR 478-4420-6-ND 478-4420-2-ND 68-04023J3R0BBSTR 04023J3R0BBSTR 23M9787 04023J3R0BBSTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors - 04023J3R0BBSTR Thin Film Capacitors Thin Film Capacitors SMD 3pF 25V 0.1pF Capacitor Thin Film Capacitors Ceramic Capacitor 3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Packing Method Tape Reel Digi-Reel® Tape Reel Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details