Kyocera Corporation Thin Film Capacitors 04023J2R7BBWTR

Description
2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-2779-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-2779-2-ND
Thin Film Capacitors 478-2779-2-ND
2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 1129558-04023J2R7BBWTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1129558-04023J2R7BBWTR
Capacitors - Thin Film Capacitors 1129558-04023J2R7BBWTR
Win Source Part Number: 1129558-04023J2R7BBW TR Category: Capacitors>Thin Film Capacitors Series: Accu-P® Features: RF, High Q, Low Loss Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: SMD (SMT) Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 25 V Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2779-2-NDR,478-2 779-1-NDR,478-2779-2 ,478-2779-1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1129558-04023J2R7BBWTR
Category: Capacitors>Thin Film Capacitors
Series: Accu-P®
Features: RF, High Q, Low Loss
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Capacitance: 2.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 25 V
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2779-2-NDR,478-2779-1-NDR,478-2779-2,478-2779-1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SMD 2.7pF 25V 0.1pF Capacitor
68-04023J2R7BBWTR
SMD 2.7pF 25V 0.1pF Capacitor 68-04023J2R7BBWTR
Cap Silicon 2.7pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J2R7BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J2R7BBWTR can be used for catalog matching and distributor lookup.

Cap Silicon 2.7pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J2R7BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J2R7BBWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 04023J2R7BBWTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J2R7BBWTR
Hi-Q Thin Film Capacitors 04023J2R7BBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J2R7BBWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J2R7BBWTR
Capacitors - Thin Film Capacitors 04023J2R7BBWTR
CAP THIN FILM 2.7PF 25V 0402

CAP THIN FILM 2.7PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J2R7BBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J2R7BBWTR
Thin Film Capacitors 04023J2R7BBWTR
CAP THIN FILM 2.7PF 25V 0402

CAP THIN FILM 2.7PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2779-2-ND 1129558-04023J2R7BBWTR 68-04023J2R7BBWTR 04023J2R7BBWTR 04023J2R7BBWTR 04023J2R7BBWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors SMD 2.7pF 25V 0.1pF Capacitor Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details