Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Thin Film Capacitor
Capacitor,Silicon Dioxide,2.5pF,25VDC,
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J2R5QBSTR | 478-04023J2R5QBSTR-ND | 66M2357 | 04023J2R5QBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitor,silicon Dioxide,2.5Pf,25Vdc,.03-Pf Tol,.03+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Capacitance Range | 2.50E-6 microF | |||
| WVDC | 25 volts | |||
| Lead Style | Tape and Reel | |||
| Mounting Style | Tape and Reel |