Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
2.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
2.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
2.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 2.4PF 25V 0402
CAP THIN FILM 2.4PF 25V 0402
CERAMIC CAPACITOR 2.4PF, 25V, 0402 0.1pF; Capacitance:2.4pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
| Richardson RFPD | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J2R4BBSTR | 478-4414-2-ND | 478-4414-6-ND | 04023J2R4BBSTR | 04023J2R4BBSTR | 23M9781 |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Ceramic Capacitor 2.4Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx |
| Capacitance Range | 2.40E-6 microF | 2.40E-6 microF | 2.40E-6 microF | 2.40E-6 microF | ||
| WVDC | 25 volts | 25 volts | 25 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |