2.3pF Thin Film Capacitor 25V 0402 (1005 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 904480-04023J2R3BBWT
Series: Accu-P®
Operating Temperature Range: -55°C ~ 125°C
Features: 2.3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 478-2775-1-NDR, 478-2775-1, 478-2775-2-NDR, 478-2775-6, 478-2775-2
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 2.3PF 25V 0402
CAP THIN FILM 2.3PF 25V 0402
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2775-2-ND | 904480-04023J2R3BBWTR | 04023J2R3BBWTR | 04023J2R3BBWTR | 04023J2R3BBWTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors - 04023J2R3BBWTR | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Lead Style | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology; Surface Mount |