Kyocera Corporation Thin Film Capacitors 04023J2R0ABSTR

Description
2pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
2pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4410-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4410-6-ND
Thin Film Capacitors 478-4410-6-ND
2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4410-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4410-1-ND
Thin Film Capacitors 478-4410-1-ND
2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4410-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4410-2-ND
Thin Film Capacitors 478-4410-2-ND
2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J2R0ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J2R0ABSTR
Hi-Q Thin Film Capacitors 04023J2R0ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
CAP THIN FILM 2PF 25V 0402 - 66-04023J2R0ABSTR - Utmel Electronic Limited
Hong Kong, China
CAP THIN FILM 2PF 25V 0402
66-04023J2R0ABSTR
CAP THIN FILM 2PF 25V 0402 66-04023J2R0ABSTR
CAP THIN FILM 2PF 25V 0402

CAP THIN FILM 2PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J2R0ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J2R0ABSTR
Thin Film Capacitors 04023J2R0ABSTR
CAP THIN FILM 2PF 25V 0402

CAP THIN FILM 2PF 25V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J2R0ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J2R0ABSTR
Capacitors - Thin Film Capacitors 04023J2R0ABSTR
CAP THIN FILM 2PF 25V 0402

CAP THIN FILM 2PF 25V 0402

Supplier's Site
Ceramic Capacitor 2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx - 23M9777 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
23M9777
Ceramic Capacitor 2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx 23M9777
CERAMIC CAPACITOR 2PF, 25V, 0402 0.05pF; Capacitance:2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CERAMIC CAPACITOR 2PF, 25V, 0402 0.05pF; Capacitance:2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4410-6-ND 478-4410-1-ND 04023J2R0ABSTR 66-04023J2R0ABSTR 04023J2R0ABSTR 04023J2R0ABSTR 23M9777
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors CAP THIN FILM 2PF 25V 0402 Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel Surface Mount
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers