Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 1.6pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J1R6PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.6pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R6PBSTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 1.6PF 25V 0402
CAP THIN FILM 1.6PF 25V 0402
Thin Film Capacitor
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J1R6PBSTR | 68-04023J1R6PBSTR | 478-04023J1R6PBSTRDKR-ND | 478-04023J1R6PBSTRCT-ND | 04023J1R6PBSTR |
| Product Name | Hi-Q Thin Film Capacitors | SMD 1.6pF 25V 0.02pF Capacitor | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 1.60E-6 microF | 1.60E-6 microF | |||
| WVDC | 25 volts | 25 volts | 25 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |