Kyocera Corporation Thin Film Capacitors 04023J1R4ABSTR

Description
1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4404-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4404-1-ND
Thin Film Capacitors 478-4404-1-ND
1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4404-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4404-6-ND
Thin Film Capacitors 478-4404-6-ND
1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4404-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4404-2-ND
Thin Film Capacitors 478-4404-2-ND
1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J1R4ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J1R4ABSTR
Hi-Q Thin Film Capacitors 04023J1R4ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J1R4ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J1R4ABSTR
Thin Film Capacitors 04023J1R4ABSTR
CAP THIN FILM 1.4PF 25V 0402

CAP THIN FILM 1.4PF 25V 0402

Supplier's Site Datasheet
Ceramic Capacitor 1.4Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx - 23M9771 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.4Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
23M9771
Ceramic Capacitor 1.4Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx 23M9771
CERAMIC CAPACITOR 1.4PF, 25V, 0402 0.05pF; Capacitance:1.4pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 1.4PF, 25V, 0402 0.05pF; Capacitance:1.4pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J1R4ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J1R4ABSTR
Capacitors - Thin Film Capacitors 04023J1R4ABSTR
CAP THIN FILM 1.4PF 25V 0402

CAP THIN FILM 1.4PF 25V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4404-1-ND 478-4404-6-ND 04023J1R4ABSTR 04023J1R4ABSTR 23M9771 04023J1R4ABSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 1.4Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 2002-103MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details