Kyocera Corporation SMD 1pF 25V 0.1pF Capacitor 04023J1R0BBSTR

Description
Cap Silicon 1pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R0BBSTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Silicon 1pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R0BBSTR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1pF 25V 0.1pF Capacitor
68-04023J1R0BBSTR
SMD 1pF 25V 0.1pF Capacitor 68-04023J1R0BBSTR
Cap Silicon 1pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R0BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 1pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R0BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 04023J1R0BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J1R0BBSTR
Hi-Q Thin Film Capacitors 04023J1R0BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Manufacturer: AMIS Capacitance: 0.22μF Voltage Rating: 600V Package / Case: TO-220-4, SMD Tolerance (+ or -): 5% Product Type: Passive, Cold Plate Termination Style: Solder Type: Header, Male Pins, Shrouded (4 Side) Voltage Rating DC: 2V Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP

Manufacturer: AMIS
Capacitance: 0.22μF
Voltage Rating: 600V
Package / Case: TO-220-4, SMD
Tolerance (+ or -): 5%
Product Type: Passive, Cold Plate
Termination Style: Solder
Type: Header, Male Pins, Shrouded (4 Side)
Voltage Rating DC: 2V
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP

Buy Now Datasheet
Thin Film Capacitors - 478-12625-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-12625-1-ND
Thin Film Capacitors 478-12625-1-ND
1pF Thin Film Capacitor 25V 0402 (1005 Metric)

1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-12625-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-12625-2-ND
Thin Film Capacitors 478-12625-2-ND
1pF Thin Film Capacitor 25V 0402 (1005 Metric)

1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-12625-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-12625-6-ND
Thin Film Capacitors 478-12625-6-ND
1pF Thin Film Capacitor 25V 0402 (1005 Metric)

1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,silicon Dioxide,1Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 56K4267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,1Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
56K4267
Capacitor,silicon Dioxide,1Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 56K4267
Capacitor,Silicon Dioxide,1pF,25VDC,.1 -pF Tol,.1+pf Tol,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,1pF,25VDC,.1-pF Tol,.1+pf Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Thin Film Capacitors - 04023J1R0BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J1R0BBSTR
Thin Film Capacitors 04023J1R0BBSTR
CAP THIN FILM 1PF 25V 0402

CAP THIN FILM 1PF 25V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J1R0BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J1R0BBSTR
Capacitors - Thin Film Capacitors 04023J1R0BBSTR
CAP THIN FILM 1PF 25V 0402

CAP THIN FILM 1PF 25V 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-04023J1R0BBSTR 04023J1R0BBSTR 478-12625-1-ND 478-12625-6-ND 56K4267 04023J1R0BBSTR 04023J1R0BBSTR
Product Name SMD 1pF 25V 0.1pF Capacitor Hi-Q Thin Film Capacitors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Thin Film Capacitors Thin Film Capacitors Capacitor,silicon Dioxide,1Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
WVDC 25 volts 25 volts 600 volts 25 volts
Packing Method Tape and Reel Tape Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Capacitance Range 1.00E-6 microF 0.2200 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers